TE Connectivity Card-Edge and Backplane Connector 5084616-1

Description
0.8mm Free Height
Request a Quote Datasheet
Description
0.8mm Free Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5084616-1
Card-Edge and Backplane Connector 5084616-1
0.8mm Free Height

0.8mm Free Height

Supplier's Site Datasheet
Rectangular Connectors - 5084616-1 - 1005923-5084616-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5084616-1
1005923-5084616-1
Rectangular Connectors - 5084616-1 1005923-5084616-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1005923-5084616-1 Packaging: Reel - TR Number of Positions: 40 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 13mm, 14mm, 15mm, 16mm Height Above Board: 0.463" (11.75mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1005923-5084616-1
Packaging: Reel - TR
Number of Positions: 40
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 13mm, 14mm, 15mm, 16mm
Height Above Board: 0.463" (11.75mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99234TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99234TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99234TR-ND
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99234CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99234CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99234CT-ND
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5084616-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5084616-1
Board to Board & Mezzanine Connectors 5084616-1
0.8FH,R13H.5,040,08/ Sn,TR,SC

0.8FH,R13H.5,040,08/Sn,TR,SC

Buy Now
Singapore, Singapore
500mA Electronic Connector
316-5084616-1
500mA Electronic Connector 316-5084616-1
0.8mm Pitch 40 Pos 2 Row Board-to-Board Header, 500mA, Gold/Tin, SM Product overview: 5084616-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5084616-1 can be used for catalog matching and distributor lookup.

0.8mm Pitch 40 Pos 2 Row Board-to-Board Header, 500mA, Gold/Tin, SM Product overview: 5084616-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5084616-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5084616-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5084616-1
CONN RCPT 40POS SMD GOLD

CONN RCPT 40POS SMD GOLD

Supplier's Site
0.8Fh,r13H.5,040,08/sn,tr,sc Amp - Te Connectivity - 76AC8253 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r13H.5,040,08/sn,tr,sc Amp - Te Connectivity
76AC8253
0.8Fh,r13H.5,040,08/sn,tr,sc Amp - Te Connectivity 76AC8253
0.8FH,R13H.5,040,08/ Sn,TR,SC

0.8FH,R13H.5,040,08/Sn,TR,SC

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5084616-1 1005923-5084616-1 A99234TR-ND 5084616-1 316-5084616-1 5084616-1 76AC8253
Product Name Card-Edge and Backplane Connector Rectangular Connectors - 5084616-1 Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors 500mA Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,r13H.5,040,08/sn,tr,sc Amp - Te Connectivity
Category Card Edge Connector Board to Board Connector
Gender Female / Jack
Termination Solder SMD/SMT
Mounting PCB SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data