TE Connectivity RF Connectors 415637-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 24.51 MM  [.965 INCH ] Profile Height from PCB : 19.94 MM  [.785 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention Type : Action/Compliant Tail RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 26 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 5.21 MM  [.205 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 24.51 MM  [.965 INCH ] Profile Height from PCB : 19.94 MM  [.785 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention Type : Action/Compliant Tail RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 26 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 5.21 MM  [.205 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 415637-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
415637-1
RF Connectors 415637-1
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 24.51 MM  [.965 INCH ] Profile Height from PCB : 19.94 MM  [.785 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention Type : Action/Compliant Tail RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 26 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 5.21 MM  [.205 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Product Length : 24.51 MM  [.965 INCH ]
  • Profile Height from PCB : 19.94 MM  [.785 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention Type : Action/Compliant Tail
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 26

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 5.21 MM  [.205 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
415637-1
RF Coaxial Board Mount Connector 415637-1
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site
Sma Jack, Action Pin Amp - Te Connectivity - 01H9630 - Newark, An Avnet Company
Chicago, IL, United States
Sma Jack, Action Pin Amp - Te Connectivity
01H9630
Sma Jack, Action Pin Amp - Te Connectivity 01H9630
SMA JACK, ACTION PIN

SMA JACK, ACTION PIN

Supplier's Site
RF Connectors / Coaxial Connectors - 415637-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
415637-1
RF Connectors / Coaxial Connectors 415637-1
RF Connectors / Coaxial Connectors SMA JACK ACTION PIN

RF Connectors / Coaxial Connectors SMA JACK ACTION PIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 415637-1 415637-1 01H9630 415637-1
Product Name RF Connectors RF Coaxial Board Mount Connector Sma Jack, Action Pin Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data