TE Connectivity RF Connectors 413933-1

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 50 RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 10.29 MM  [.405 INCH ] RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : TNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.109 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 50 RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 10.29 MM  [.405 INCH ] RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : TNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.109 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 413933-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
413933-1
RF Connectors 413933-1
Body Features Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 50 RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 10.29 MM  [.405 INCH ] RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : TNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.109 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel
  • Body Shape : Circular

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 50
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 10.29 MM  [.405 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Dielectric Material : Polymethylpentene

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : TNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.79 MM  [.109 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24650-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24650-ND
Coaxial Connector (RF) Assemblies A24650-ND
TNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

TNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
413933-1
RF Coaxial Board Mount Connector 413933-1
TNC RF Connectors

TNC RF Connectors

Supplier's Site
RF Connectors / Coaxial Connectors - 413933-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
413933-1
RF Connectors / Coaxial Connectors 413933-1
RF Connectors / Coaxial Connectors TNC PCB R.A. JK NKL

RF Connectors / Coaxial Connectors TNC PCB R.A. JK NKL

Buy Now Datasheet
Rf/coaxial Connector; Coaxial Cable Types Amp - Te Connectivity - 97F8570 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Connector; Coaxial Cable Types Amp - Te Connectivity
97F8570
Rf/coaxial Connector; Coaxial Cable Types Amp - Te Connectivity 97F8570
RF/Coaxial Connector; Coaxial Cable Types:- RoHS Compliant: No

RF/Coaxial Connector; Coaxial Cable Types:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Board Mount Connectors Board Mount Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 413933-1 A24650-ND 413933-1 413933-1 97F8570
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial Connector; Coaxial Cable Types Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Mounting Board Mount Through Hole, Right Angle PCB Mount
Frequency 11.000 GHz ? to 4.000 GHz
Category Coaxial Connector; RF and Microwave Connector Coaxial Connector
Unlock Full Specs
to access all available technical data