TE Connectivity PCB Headers 2-1445057-2

Description
2 way 1 row r/a header SMT Mate-N-Lok
Request a Quote Datasheet
Description
2 way 1 row r/a header SMT Mate-N-Lok
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 4959524 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4959524
PCB Headers 4959524
2 way 1 row r/a header SMT Mate-N-Lok

2 way 1 row r/a header SMT Mate-N-Lok

Supplier's Site
PCB Headers - 4959524P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4959524P
PCB Headers 4959524P
2 way 1 row r/a header SMT Mate-N-Lok

2 way 1 row r/a header SMT Mate-N-Lok

Supplier's Site
PCB Headers - 1648573 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1648573
PCB Headers 1648573
2 way 1 row r/a header SMT Mate-N-Lok

2 way 1 row r/a header SMT Mate-N-Lok

Supplier's Site
Headers, Male Pins - A33212TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33212TR-ND
Headers, Male Pins A33212TR-ND
"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33212CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33212CT-ND
Headers, Male Pins A33212CT-ND
"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33212DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33212DKR-ND
Headers, Male Pins A33212DKR-ND
"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"

Buy Now Datasheet
Header - 2-1445057-2 - Richardson RFPD
Downers Grove, IL, United States
3mm Centerline, 250V, 5 A max. Header

3mm Centerline, 250V, 5 A max. Header

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 2 Position, 3Mm; Connector Systems Amp - Te Connectivity - 16M2811 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position, 3Mm; Connector Systems Amp - Te Connectivity
16M2811
Plug & Socket Connector, Plug, 2 Position, 3Mm; Connector Systems Amp - Te Connectivity 16M2811
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
Plug & Socket Connector, Plug, 2 Position, 3Mm, Full Reel; Connector Systems Amp - Te Connectivity - 28X2671 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position, 3Mm, Full Reel; Connector Systems Amp - Te Connectivity
28X2671
Plug & Socket Connector, Plug, 2 Position, 3Mm, Full Reel; Connector Systems Amp - Te Connectivity 28X2671
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 3MM, FULL REEL; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Contact Material:Brass RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 3MM, FULL REEL; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 4959524 4959524P A33212TR-ND 2-1445057-2 16M2811
Product Name PCB Headers PCB Headers Headers, Male Pins Header Plug & Socket Connector, Plug, 2 Position, 3Mm; Connector Systems Amp - Te Connectivity
Category Wire to Board Connector
Connector Type Header Connector Wire to Board Connector Header Connector; Header Header Connector Wire to Board Connector
Termination Solder Solder Surface Mount Right Angle
Mounting Surface mount Surface Mount, Right Angle PCB, Surface Mount
Unlock Full Specs
to access all available technical data