TE Connectivity Rectangular Connectors - 350759-4 350759-4

Description
Manufacturer: TE Connectivity Win Source Part Number: 906643-350759-4 Series: Universal MATE-N-LOK Features: 2 Position Header Connector 0.250" (6.35mm) Through Hole Tin Package: Bulk Mounting: Through Hole Family Name: 350759 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A1490, -350759-4-SI, -350759-4-CSI, 2266-350759-4, 3507594
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 906643-350759-4 Series: Universal MATE-N-LOK Features: 2 Position Header Connector 0.250" (6.35mm) Through Hole Tin Package: Bulk Mounting: Through Hole Family Name: 350759 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A1490, -350759-4-SI, -350759-4-CSI, 2266-350759-4, 3507594
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 350759-4 - 906643-350759-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350759-4
906643-350759-4
Rectangular Connectors - 350759-4 906643-350759-4
Manufacturer: TE Connectivity Win Source Part Number: 906643-350759-4 Series: Universal MATE-N-LOK Features: 2 Position Header Connector 0.250" (6.35mm) Through Hole Tin Package: Bulk Mounting: Through Hole Family Name: 350759 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A1490, -350759-4-SI, -350759-4-CSI, 2266-350759-4, 3507594

Manufacturer: TE Connectivity
Win Source Part Number: 906643-350759-4
Series: Universal MATE-N-LOK
Features: 2 Position Header Connector 0.250" (6.35mm) Through Hole Tin
Package: Bulk
Mounting: Through Hole
Family Name: 350759
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A1490, -350759-4-SI, -350759-4-CSI, 2266-350759-4, 3507594

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A1490-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A1490-ND
Headers, Receptacles, Female Sockets A1490-ND
"2 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

"2 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
316-350759-4
19A 600V Electronic Connector 316-350759-4
2 Pos Power Connector, 6.35mm Pitch, 19A, 600V, Female Socket, Solder, Thru-Hole Product overview: 350759-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350759-4 can be used for catalog matching and distributor lookup.

2 Pos Power Connector, 6.35mm Pitch, 19A, 600V, Female Socket, Solder, Thru-Hole Product overview: 350759-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350759-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header - 350759-4 - Richardson RFPD
Downers Grove, IL, United States
Header
350759-4
Header 350759-4
.250"" Centerline, 600 V, 19 - 36 A max. Header

.250"" Centerline, 600 V, 19 - 36 A max. Header

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
350759-4
Connectors >> Wire To Board / Wire To Wire Connector 350759-4
1x2P 2P 1 Tin 6.35mm 2 Phosphor bronze Straight Plugin,P=6.35mm Wire To Board / Wire To Wire Connector ROHS

1x2P 2P 1 Tin 6.35mm 2 Phosphor bronze Straight Plugin,P=6.35mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 87F5300 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
87F5300
Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 87F5300
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 906643-350759-4 A1490-ND 316-350759-4 350759-4 350759-4 87F5300
Product Name Rectangular Connectors - 350759-4 Headers, Receptacles, Female Sockets 19A 600V Electronic Connector Header Connectors >> Wire To Board / Wire To Wire Connector Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Header Connector Wire to Board Connector; Wire to Wire Connector Wire to Board Connector
Mounting Through Hole Through Hole PCB Straight
Number of Contacts 2 # 2 #
Termination Solder Through-Hole Through Hole Straight
Unlock Full Specs
to access all available technical data