6 Pos Male Header, 2.54mm Pitch, Gold Contact, 3A, Straight, Through Hole Product overview: 5-103414-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103414-4 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
CONN HEADER VERT .100 6POS 30AU
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5-103414-4 | 5-103414-4 | A32983-ND | 792-5-103414-4 | 98K9532 |
| Product Name | Through-Hole 3A Electronic Connector | Header | Headers, Male Pins | CONN HEADER VERT .100 6POS 30AU | Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Through Hole | Through-Hole | Solder | Through Hole Straight | |
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps | |
| Connector Type | Header Connector | Header Connector; Header | Wire to Board Connector | ||
| Mounting | PCB | Through Hole | Through Hole |