MTA, CST-100 II, MT-6 and SL Connectors and Headers
"Connector Header Through Hole 6 position 0.156"" (3.96mm)"
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | 3-644611-6 | A113556-ND |
| Product Name | Header | Headers, Male Pins |
| Category | Wire to Board Connector | |
| Connector Type | Header Connector | Header Connector; Header |
| Termination | Through-Hole | |
| Mounting | PCB | Through Hole |