.100 AMPMODU Headers, Housings & Contacts
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
2 Pos Male Pin Header, 2.54mm Pitch, Straight, Through Hole, 3A Product overview: 5-103669-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103669-1 can be used for catalog matching and distributor lookup.
CONN HEADER VERT 2POS 2.54MM
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-103669-1 | A33893-ND | 316-5-103669-1 | 792-5-103669-1 | 40P9439 |
| Product Name | Header | Headers, Male Pins | Through-Hole 3A Electronic Connector | CONN HEADER VERT 2POS 2.54MM | Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector; Header | Wire to Board Connector | ||
| Termination | Through-Hole | Crimp | Press-Fit, Solder | Through Hole Straight | |
| Mounting | PCB | Through Hole | Through Hole | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps |