TE Connectivity Coax Connectors 415205-1

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 889 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3 MM  [.118 INCH ] Profile Height from PCB : 13.18 MM  [.519 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 889 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3 MM  [.118 INCH ] Profile Height from PCB : 13.18 MM  [.519 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 415205-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
415205-1
Coax Connectors 415205-1
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 889 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3 MM  [.118 INCH ] Profile Height from PCB : 13.18 MM  [.519 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 889
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Mounting Post Length : 3 MM  [.118 INCH ]
  • Profile Height from PCB : 13.18 MM  [.519 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : With
  • Panel Mount Feature Type : Lockwasher and Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 1

Other


  • Dielectric Material : Polymethylpentene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Circular
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.43 MM  [.135 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
415205-1
RF Coaxial Board Mount Connector 415205-1
Decoupled BNC RF Connectors

Decoupled BNC RF Connectors

Supplier's Site
RF Connectors / Coaxial Connectors - 415205-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
415205-1
RF Connectors / Coaxial Connectors 415205-1
RF Connectors / Coaxial Connectors JACK,DECOUPLER,RTANG BNC PCB

RF Connectors / Coaxial Connectors JACK,DECOUPLER,RTANG BNC PCB

Buy Now Datasheet
Jack,decoupler,rtang,bnc Pcb Rohs Compliant Amp - Te Connectivity - 33B8964 - Newark, An Avnet Company
Chicago, IL, United States
Jack,decoupler,rtang,bnc Pcb Rohs Compliant Amp - Te Connectivity
33B8964
Jack,decoupler,rtang,bnc Pcb Rohs Compliant Amp - Te Connectivity 33B8964
JACK,DECOUPLER,RTANG ,BNC PCB ROHS COMPLIANT: NO

JACK,DECOUPLER,RTANG,BNC PCB ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 415205-1 415205-1 415205-1 33B8964
Product Name Coax Connectors RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Jack,decoupler,rtang,bnc Pcb Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector
Gender Female / Jack Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount PCB Mount
Unlock Full Specs
to access all available technical data