BNC RF Connectors
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: No
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Coaxial Connectors |
| Product Number | 227222-3 | A24504-ND | 89F788 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity |
| Category | Coaxial Connector | Coaxial Connector; RF and Microwave Connector | |
| Gender | Female / Jack | Female / Jack | |
| Connector Type | BNC; Jack, Female Socket | BNC | |
| Mounting | Panel Mount, Through Hole |