TE Connectivity 19A 600V Electronic Connector 350432-1

Description
9 Pos Power Connector, 19A, 600V, 6.35mm Pitch, Solder, Thru-Hole, Male Product overview: 350432-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350432-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9 Pos Power Connector, 19A, 600V, 6.35mm Pitch, Solder, Thru-Hole, Male Product overview: 350432-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350432-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
19A 600V Electronic Connector
316-350432-1
19A 600V Electronic Connector 316-350432-1
9 Pos Power Connector, 19A, 600V, 6.35mm Pitch, Solder, Thru-Hole, Male Product overview: 350432-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350432-1 can be used for catalog matching and distributor lookup.

9 Pos Power Connector, 19A, 600V, 6.35mm Pitch, Solder, Thru-Hole, Male Product overview: 350432-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350432-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header - 350432-1 - Richardson RFPD
Downers Grove, IL, United States
Header
350432-1
Header 350432-1
.250"" Centerline, 600 V, 19 - 36 A max. Header

.250"" Centerline, 600 V, 19 - 36 A max. Header

Supplier's Site Datasheet
PCB Headers - 849041P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
849041P
PCB Headers 849041P
TE Connectivity 350432-1 PCB Header

TE Connectivity 350432-1 PCB Header

Supplier's Site
PCB Headers - 1638438 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1638438
PCB Headers 1638438
TE Connectivity 350432-1 PCB Header

TE Connectivity 350432-1 PCB Header

Supplier's Site
Rectangular Connectors - 350432-1 - 763359-350432-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350432-1
763359-350432-1
Rectangular Connectors - 350432-1 763359-350432-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763359-350432-1 Series: Universal MATE-N-LOK Packaging: Bulk Number of Positions: 9 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-2 Applications: General Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Family Name: 350432 Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.250" (6.35mm) Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular Introduction Date: April 17, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763359-350432-1
Series: Universal MATE-N-LOK
Packaging: Bulk
Number of Positions: 9
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-2
Applications: General
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: 350432
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.250" (6.35mm)
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
Introduction Date: April 17, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Headers, Male Pins - A1474-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1474-ND
Headers, Male Pins A1474-ND
"Connector Header Through Hole 9 position 0.250"" (6.35mm)"

"Connector Header Through Hole 9 position 0.250"" (6.35mm)"

Buy Now Datasheet
Connector, Soft Shell; Universal MATE-N-LOK; 9; Nylon; Natural; 19 A; 600 VAC - 70083550 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK; 9; Nylon; Natural; 19 A; 600 VAC
70083550
Connector, Soft Shell; Universal MATE-N-LOK; 9; Nylon; Natural; 19 A; 600 VAC 70083550
19A, 600VAC, Soft Shell Connector Nylon housing material PCB thru mount mounting type One piece housing packaging method These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "

19A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • PCB thru mount mounting type
  • One piece housing packaging method
    These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "
Supplier's Site
Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 46F2055 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
46F2055
Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 46F2055
PLUG & SOCKET CONNECTOR, HEADER, 9 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 9 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
09P Umnl Pin Hdr Assy Natl Amp - Te Connectivity - 42AJ3349 - Newark, An Avnet Company
Chicago, IL, United States
09P Umnl Pin Hdr Assy Natl Amp - Te Connectivity
42AJ3349
09P Umnl Pin Hdr Assy Natl Amp - Te Connectivity 42AJ3349
09P UMNL PIN HDR ASSY NATL

09P UMNL PIN HDR ASSY NATL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-350432-1 350432-1 849041P 1638438 763359-350432-1 A1474-ND 70083550 46F2055 42AJ3349
Product Name 19A 600V Electronic Connector Header PCB Headers PCB Headers Rectangular Connectors - 350432-1 Headers, Male Pins Connector, Soft Shell; Universal MATE-N-LOK; 9; Nylon; Natural; 19 A; 600 VAC Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 09P Umnl Pin Hdr Assy Natl Amp - Te Connectivity
Termination Solder Through-Hole Solder Solder Thru-Hole Through Hole Straight
Voltage Rating 600 volts 600 volts 600 volts
Current Rating 19.0 amps 19.0 amps 19.0 amps
Connector Type Header Connector Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data