"Connector Header Through Hole 6 position 0.156"" (3.96mm)"
6 Pos Wire-to-Board Header, 7A, 600V, Gold, Solder, Thru-Hole Product overview: 3-641119-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641119-6 can be used for catalog matching and distributor lookup.
MTA, CST-100 II, MT-6 and SL Connectors and Headers
06P MTA156 HDR ASSY FL/ST LF
06P MTA156 HDR ASSY FL/ST LF
06P MTA156 HDR ASSY FL/ST LF ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A144572-ND | 316-3-641119-6 | 3-641119-6 | 3-641119-6 | 40P2371 |
| Product Name | Headers, Male Pins | 7A 600V Electronic Connector | Header | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | 06P Mta156 Hdr Assy Fl/st Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Header Connector | |||
| Mounting | Through Hole | PCB | |||
| Voltage Rating | 600 volts | 600 volts | 600 volts | ||
| Number of Contacts | 6 # | 6 # |