TE Connectivity Coax Connectors 413990-2

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 7.62 MM  [.3 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Pin Protection Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 7.62 MM  [.3 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Pin Protection Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 413990-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
413990-2
Coax Connectors 413990-2
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 7.62 MM  [.3 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Pin Protection Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel
  • Body Underplating Material : Copper

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 7.62 MM  [.3 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-Fit

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Additional Features : Pin Protection
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.94 MM  [.155 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A4042-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A4042-ND
Coaxial Connector (RF) Assemblies A4042-ND
SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder

SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder

Buy Now Datasheet
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
413990-2
RF Coaxial Board Mount Connector 413990-2
SMB RF Connectors

SMB RF Connectors

Supplier's Site
Connector; SMB; 50 Ohms; Straight; Nickel over Copper; Zinc; Teflon; PCB - 70083317 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; SMB; 50 Ohms; Straight; Nickel over Copper; Zinc; Teflon; PCB
70083317
Connector; SMB; 50 Ohms; Straight; Nickel over Copper; Zinc; Teflon; PCB 70083317
Features: Snap-Fit Coupling for Quick-Connect/Discon nect Straight Plugs and Jacks Are Completely Crimp Terminated Available in 50 Ohm and 75 Ohm Teflon Dielectric

Features:

  • Snap-Fit Coupling for Quick-Connect/Disconnect
  • Straight Plugs and Jacks Are Completely Crimp Terminated
  • Available in 50 Ohm and 75 Ohm
  • Teflon Dielectric
Supplier's Site
RF Connectors / Coaxial Connectors - 413990-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
413990-2
RF Connectors / Coaxial Connectors 413990-2
RF Connectors / Coaxial Connectors JK VERT NKL 50 OHM

RF Connectors / Coaxial Connectors JK VERT NKL 50 OHM

Buy Now Datasheet
Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 96F7644 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
96F7644
Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 96F7644
RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
413990-2 Rohs Compliant Amp - Te Connectivity - 96AC6464 - Newark, An Avnet Company
Chicago, IL, United States
413990-2 Rohs Compliant Amp - Te Connectivity
96AC6464
413990-2 Rohs Compliant Amp - Te Connectivity 96AC6464
413990-2 ROHS COMPLIANT: YES

413990-2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Richardson RFPD Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 413990-2 A4042-ND 413990-2 413990-2 70083317 413990-2 96F7644 96AC6464
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector Connector; SMB; 50 Ohms; Straight; Nickel over Copper; Zinc; Teflon; PCB RF Connectors / Coaxial Connectors Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 413990-2 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector SMB Military Connector SMB
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder 4-Pin Thru Hole Through Hole Vertical
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data