TE Connectivity 3A Electronic Connector 5-103414-8

Description
10 Pos 2.54mm Shrouded Header, Male, 3A, Gold, Thru-Hole Product overview: 5-103414-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103414-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Pos 2.54mm Shrouded Header, Male, 3A, Gold, Thru-Hole Product overview: 5-103414-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103414-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
316-5-103414-8
3A Electronic Connector 316-5-103414-8
10 Pos 2.54mm Shrouded Header, Male, 3A, Gold, Thru-Hole Product overview: 5-103414-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103414-8 can be used for catalog matching and distributor lookup.

10 Pos 2.54mm Shrouded Header, Male, 3A, Gold, Thru-Hole Product overview: 5-103414-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103414-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
.100"" AMPMODU Headers

.100"" AMPMODU Headers

Supplier's Site
PCB Headers - 6803120 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6803120
PCB Headers 6803120
TE Connectivity 5-103414-8 PCB Header

TE Connectivity 5-103414-8 PCB Header

Supplier's Site
PCB Headers - 1650618 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1650618
PCB Headers 1650618
TE Connectivity 5-103414-8 PCB Header

TE Connectivity 5-103414-8 PCB Header

Supplier's Site
PCB Headers - 6803120P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6803120P
PCB Headers 6803120P
TE Connectivity 5-103414-8 PCB Header

TE Connectivity 5-103414-8 PCB Header

Supplier's Site
Headers, Male Pins - A32991-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A32991-ND
Headers, Male Pins A32991-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Te Connectivity - 40P9430 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Te Connectivity
40P9430
Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Te Connectivity 40P9430
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
10 Modii Hdr Srst Shrd Lf Amp - Te Connectivity - 76AC7448 - Newark, An Avnet Company
Chicago, IL, United States
10 Modii Hdr Srst Shrd Lf Amp - Te Connectivity
76AC7448
10 Modii Hdr Srst Shrd Lf Amp - Te Connectivity 76AC7448
10 MODII HDR SRST SHRD LF

10 MODII HDR SRST SHRD LF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-5-103414-8 5-103414-8 6803120 6803120P A32991-ND 40P9430 76AC7448
Product Name 3A Electronic Connector Header PCB Headers PCB Headers Headers, Male Pins Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Te Connectivity 10 Modii Hdr Srst Shrd Lf Amp - Te Connectivity
Gender Male / Plug
Termination Through Hole Through-Hole Solder Through Hole Straight
Current Rating 3.0 amps 3.0 amps 3.0 amps
Connector Type Header Connector Wire to Board Connector Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28400-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
PC Pin, Single Post Connectors - 36-1404-2-ND - DigiKey
Specs
Mounting Through Hole
View Details