TERMI-BLOK HEADER ASSY1803P. 7 ROHS COMPLIANT: YES
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 282964-3 | 12H8639 |
| Product Name | Header | Termi-Blok Header Assy1803P. 7 Rohs Compliant Buchanan - Te Connectivity |
| Connector Type | Header Connector | |
| Termination | Through-Hole | |
| Mounting | PCB | |
| Voltage Rating | 300 volts |