TE Connectivity Headers, Male Pins 5-102202-1

Description
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A32551-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A32551-ND
Headers, Male Pins A32551-ND
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Downers Grove, IL, United States
.100"" AMPMODU Headers

.100"" AMPMODU Headers

Supplier's Site
Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Te Connectivity - 87K2237 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Te Connectivity
87K2237
Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Te Connectivity 87K2237
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site Datasheet
04 Modii Hdr Srst Shrd Lf Amp - Te Connectivity - 76AC7400 - Newark, An Avnet Company
Chicago, IL, United States
04 Modii Hdr Srst Shrd Lf Amp - Te Connectivity
76AC7400
04 Modii Hdr Srst Shrd Lf Amp - Te Connectivity 76AC7400
04 MODII HDR SRST SHRD LF

04 MODII HDR SRST SHRD LF

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A32551-ND 5-102202-1 87K2237 76AC7400
Product Name Headers, Male Pins Header Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Te Connectivity 04 Modii Hdr Srst Shrd Lf Amp - Te Connectivity
Connector Type Header Connector; Header Header Connector Wire to Board Connector
Mounting Through Hole PCB
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details