"Connector Header Through Hole 40 position 0.050"" (1.27mm)"
.050 x .100 AMPMODU System 50
WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 0.05IN; Connector Systems:Wire-to-Boar
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | A32570-ND | 5-104068-4 | 52K4424 |
| Product Name | Headers, Male Pins | Header | Wire-Board Connector, Header, 40 Position, 0.05In; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Header Connector | Wire to Board Connector |
| Mounting | Through Hole | PCB | |
| Voltage Rating | 30 volts | 30 volts |