.100"" AMPMODU Receptacles
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
4P HV-100 STECKLEI
2X4P HV100 REC CON. TE, 8.5MM
CONN RCPT 8POS 0.1 GOLD PCB
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 215309-4 | A121792-ND | 17R8927 | 215309-4 |
| Product Name | Rectangular Connector | Headers, Receptacles, Female Sockets | 4P Hv-100 Stecklei Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Through-Hole | Kinked Pin, Solder | ||
| Mounting | PCB | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | |||
| Contact Pitch | 2.54 mm (0.1000 inch) |