TE Connectivity 3A Electronic Connector 5-104362-9

Description
10 Pos 2.54mm Straight Male Header, 3A, Gold/Tin Plating Product overview: 5-104362-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104362-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Pos 2.54mm Straight Male Header, 3A, Gold/Tin Plating Product overview: 5-104362-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104362-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
316-5-104362-9
3A Electronic Connector 316-5-104362-9
10 Pos 2.54mm Straight Male Header, 3A, Gold/Tin Plating Product overview: 5-104362-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104362-9 can be used for catalog matching and distributor lookup.

10 Pos 2.54mm Straight Male Header, 3A, Gold/Tin Plating Product overview: 5-104362-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104362-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
.100 AMPMODU Headers, Housings & Contacts

.100 AMPMODU Headers, Housings & Contacts

Supplier's Site Datasheet
Headers, Male Pins - A32566-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A32566-ND
Headers, Male Pins A32566-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wtb Connector, Header, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity - 99X4222 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
99X4222
Wtb Connector, Header, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 99X4222
WTB CONNECTOR, HEADER, 10POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 10POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 316-5-104362-9 5-104362-9 A32566-ND 99X4222
Product Name 3A Electronic Connector Header Headers, Male Pins Wtb Connector, Header, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
Gender Male / Plug
Termination Crimp Through-Hole Through Hole
Voltage Rating 250 volts 267 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data