TE Connectivity Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) 2-1445057-6

Description
MICRO MNL HDR ASSY SINGLE
Request a Quote Datasheet
Description
MICRO MNL HDR ASSY SINGLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) - 2-1445057-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
2-1445057-6
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) 2-1445057-6
MICRO MNL HDR ASSY SINGLE

MICRO MNL HDR ASSY SINGLE

Buy Now
Header - 2-1445057-6 - Richardson RFPD
Downers Grove, IL, United States
3mm Centerline, 250V, 5 A max. Header

3mm Centerline, 250V, 5 A max. Header

Supplier's Site Datasheet
Headers, Male Pins - A33216CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33216CT-ND
Headers, Male Pins A33216CT-ND
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33216DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33216DKR-ND
Headers, Male Pins A33216DKR-ND
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33216TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33216TR-ND
Headers, Male Pins A33216TR-ND
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

Buy Now Datasheet
Wtb Conn, Header, 6Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity - 17R5949 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity
17R5949
Wtb Conn, Header, 6Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity 17R5949
WTB CONN, HEADER, 6POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 1ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 2-1445057-6 2-1445057-6 A33216CT-ND 17R5949
Product Name Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) Header Headers, Male Pins Wtb Conn, Header, 6Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity
Connector Type Micro Connector and Nano Connector Header Connector Header Connector; Header Wire to Board Connector
Termination Solder Surface Mount Right Angle
Mounting PCB, Surface Mount Surface Mount, Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Headers, Male Pins - A28530-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 4 #
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A50017-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details