"Connector Header Through Hole 50 position 0.050"" (1.27mm)"
50 Pos 2 Row Gold Pin Header, Straight, Through Hole, 1A, 30V Product overview: 5-104068-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104068-5 can be used for catalog matching and distributor lookup.
.050 x .100 AMPMODU System 50
WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 0.05IN; Connector Systems:Wire-to-Boar
50 SYSTEM 50 HDR DRST SHRD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31871-ND | 316-5-104068-5 | 5-104068-5 | 5-104068-5 | 52K4425 | 90AJ0183 |
| Product Name | Headers, Male Pins | Through-Hole 1A 30V Electronic Connector | Header | Connectors | Wire-Board Connector, Header, 50 Position, 0.05In; Connector Systems Amp - Te Connectivity | 50 System 50 Hdr Drst Shrd Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Header Connector | Wire to Board Connector | |||
| Mounting | Through Hole | PCB | ||||
| Voltage Rating | 30 volts | 30 volts | 30 volts | |||
| Number of Contacts | 50 # | 50 # |