Richardson RFPD Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 2 3 4
Product Name Notes
1.0/2.3 Female Right Angle Bulkhead Printed Circuit Board Mount, 4 Leg; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon
1.0/2.3 Female Vertical Bulkhead Printed Circuit Board Mount, 4 Leg; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon
50 Ohm SMA Jack Board Connector
50 Ohm, SMP PCB Connector, Plug, Surface Mount, Full Detent
50 Ohm, SMP PCB Connector, Plug, Surface Mount, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Surface Mount, Smooth Bore
50 Ohm, SMP Plug Board Connector, 40 GHz, Surface Mount, Catchers Mitt
50 Ohm, SMPM Plug Board Connector, 65 GHz, Surface Mount, Full Detent
50 Ohm, SMPM Plug Board Connector, 65 GHz, Surface Mount, Smooth Bore
Adjustable Receptacle Two Hole Flange
BNC / RIGHT ANGLE FOR PCB REAR MOUNT BULKEAD RECPTACLE PRESS-FIT
BNC 50 OHM Female Right Angle High Profile Printed Circuit Board Mount(Black) with D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Right Angle High Profile Printed Circuit Board Mount, (Black) with D-Flat, Post Leg with No Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Right Angle Low Profile Printed Circuit Board Mount (White) With D-Flat, Post Leg, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Right Angle Low Profile Printed Circuit Board Mount (White) with D-Flat, Snap Leg, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Right Angle Low Profile Printed Circuit Board Mount 50 OHM, (Black) with D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Right Angle Low Profile Printed Circuit Board Mount 50 OHM, (Black) with Snap Legs, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Right Angle Printed Circuit Board Mount, Die cast Zinc with Triple D-Flat Post Leg with Hardware; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Right Angle Printed Circuit Board Mount, Short, Die cast Zinc, High Frequency Connector; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Vertical High Profile Printed Circuit Board Mount (Black) with D-Flat, Post Leg, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Vertical High Profile Printed Circuit Board Mount (Black) with D-Flat, with Snap Legs, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Vertical High Profile Printed Circuit Board Mount(White) with D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Vertical High Profile Printed Circuit Board Mount(White) with D-Flat, with Snap Legs with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Vertical Low Profile Printed Circuit Board Mount (Black) With D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Vertical Low Profile Printed Circuit Board Mount (Black) With D-Flat, with snap legs, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female Vertical Printed Circuit Board Mount, 3 Legs; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Female Vertical Printed Circuit Board Mount, 4 Legs; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon
BNC 50 OHM Female, Right Angle High Profile Printed Circuit Board Mount (White) with D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 50 OHM Female, Right Angle High Profile Printed Circuit Board Mount(White), with D-FLAT, with Snap Legs, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene
BNC 75 OHM Female Right Angle Low Profile PCB Mount with Post Legs, White Body; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Polypropy lene
BNC 75 OHM Female Right Angle PCB Mount High Frequency, Machined, (Long), Die cast Zinc; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
BNC Female Right Angle Printed Circuit Board Mount, Long, High Frequency Connector; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon
BNC Female Vertical Printed Circuit Board Mount .5inches On Center; Body Plating-Nickel ,Contact Plating-Silver and Dielectric-Teflon
BNC Series PCB Mount Straight Jack Connector, Nickel Plated
Cable Receptacle, Elbow for Printed Circuit Board, Crimped Type, Cable 2.6/50+75
Coaxipack 2/6 Ways Female Housing With Press-Fit Stud
Coaxipack 2/Right Angle Male Housing With Press Peg
Coaxipack 2/Straight Male Housing 6 Ways Wide Body
Coaxipack 2/Straight Male Housing for Removable Inserts
Edge Card Receptacle
Edge Card Receptacles
F Female Right Angle PCB Mount, 4 Legs (Long); Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polypropy lene
F Female Right Angle PCB Mount, 4 Legs (Short); Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polypropy lene
Feedthrough For PCB Crimp Type Cable 2.6/50
Feedthrough For PCB Crimping Type Cable 2.6/50
Feedthrough For PCB Crimping Type Cable 2/50
Female Receptacle Right Angle, for Printed Circuit Board
Female Right Angle PCB Mount F Connector (4 Leg. Long.)
Left Hand Thread, Diecast Body. TNC Female Right Angle PCB Mount.
Male COAXIPACK 6Ways 4 Right Angle COA Solder Type 2.5
Male Receptacle for PCB
Male Straight Receptacle CMS - Edge Card - Effort Moyen
Male Straight Receptacle for PCB Pin In Paste - Full Detent
Male Straight Receptacle for PCB Pin In Paste - Limited Detent
Male Straight Receptacle for PCB Pin In Paste - Smooth Bore
Male Straight Receptacle for PCB SMT Type - Full Detent
Male Straight Receptacle for PCB SMT Type - Limited Detent
Male Straight Receptacle for PCB SMT Type - Smooth Bore
Male Straight Receptacle for PCB SMT Type
Male Straight Receptacle SMT Type - Edge Card - Full Detent
N Female Vertical Bulkhead, Double D-Flat with Hardware; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon
NON-MAGNETIC FEEDTHROUGH PCB SOLDER CABLE .047
NON-MAGNETIC RIGHT ANGLE JACK RECEPTACLE FOR PCB SOLDER LEGS
NON-MAGNETIC STRAIGHT JACK RECEPTACLE FOR PCB / SOLDER LEGS
NON-MAGNETIC STRAIGHT PLUG RECEPTACLE FOR PCB SOLDER LEGS - PACK 100
PCB Female Straight Receptacle Solder Legs
Pin Edge Card Receptacles (Round Contact)
Plug Receptacle for PCB Solder Legs
Reel of 500 SMT Switch Receptacle Edge-Card
Reverse Polarity Right Angle SMB Receptacle for PCB
Reverse Polarity SMA Right Angle Solder Type PCB Receptacle
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Right Angle Bulkhead Receptacle for PCB Solder Legs
Right Angle Dielectric Feedthrough For PCB Cable 2/50
Right Angle Female Module 2 Solder Type Inserts 2.5mm for PCB
Right Angle Female Module 4 Solder Type Inserts 2.5mm for PCB
Right Angle Female Module 6 Solder Type Inserts 2.5mm for PCB
Right Angle Female PCB Receptacle
Right Angle Female Receptacle for PCB Pin In Paste Version
Right Angle Female Receptacle for PCB Solder Legs
Right Angle Female Twin Insert for PCB
Right Angle Jack Receptacle for PCB - Press-Fit Legs
Right Angle Jack Receptacle for PCB SMT Type
Right Angle Jack Receptacle for PCB Solder Legs
Right Angle Male Module 2 Solder Type Inserts 2.5mm for PCB
Right Angle Male Module 4 Solder Type Inserts 2.5mm for PCB
Right Angle Male Module 6 Solder Type Inserts 2.5mm for PCB
Right Angle Male Receptacle for PCB Press-Fit Legs
Right Angle Male Receptacle for PCB SMT Type
Right Angle Male Receptacle for PCB Solder Legs
Right Angle Male Receptacle for PCB
Right Angle Male Twin Insert for PCB
Right Angle PCB Cable Terminals
Right Angle PCB Receptacle Solder Legs
Right Angle PCB Receptacle
Right Angle Plug Receptacle for PCB Solder Legs
Right Angle Receptacle for PCB Full Detent - Solder Type
Right Angle Receptacle for PCB Limited Detent - Solder Type
Right Angle Receptacle for PCB Smooth Bore - Solder Type
Right Angle Receptacle for PCB SMT Type
Right Angle SMT Receptacle
SMA Series Right Angle PCB Mount Jack with 1 Nut and 1 Washer, Gold Plated
SMA Series Right Angle PCB Mount Jack, Gold Plated
SMA Series Straight Side-Mount PCB Jack (0.068 Board Thickness), Gold Plated
SMB Vertical Jack PCB Mount Connector
SMP Straight PCB Jack Full Detent Rear Mount 50 Ohm
SMP Straight PCB Jack Limited Detent 50 Ohm
SMP Straight PCB Jack Limited Detent Rear Mount 50 Ohm
SMP Straight PCB Jack Smooth Bore 50 Ohm
SMP Straight PCB Jack Smooth Bore Rear Mount 50 Ohm
SMPM-LOCK / RECEPTACLE FOR PCB LIMITED DETENT
SMT Jack Receptacle for Edge Card Pack
SMT Jack Receptacle for Edge Card
SMT Jack Receptacle
SMT Plug Receptacle
SMT Receptacle
SMT Switch Receptacle Edge-Card
SMT Switch Receptacle
SMT Switched Edge Card Receptacle (MC-Card; special 3 mm diameter); Reel of 500
SMT Switched Edge-Card Receptacle (MC-Card; special 3 mm diameter); Individual Unit
Straight Bulkhead Receptacle Front Mount with Solder Pot Contact
Straight Crimp Dielectric Feedthrough PCB Cable 2/50
Straight Dielectric Feedthrough For PCB Cable 2.6/50 S
Straight Female PCB Receptacle
Straight Female Receptacle for PCB SMT Type - Edge Card
Straight Female Receptacle for PCB SMT Type
Straight Female Receptacle for PCB Solder Legs
Straight Female Receptacle for PCB Tin Solder Legs
Straight Jack Edge Mount
Straight Jack Receptacle for PCB SMT Type - Gold 0.2
Straight Jack Receptacle for PCB SMT Type Edge Card
Straight Jack Receptacle for PCB SMT Type
Straight Jack Receptacle for PCB Solder Legs - Stick of 75
Straight Jack Receptacle for PCB Solder Legs
Straight Jack Receptacles for PCB Solder Legs
Straight Jack SMT Type - Edge Card
Straight Male Module 2 Solder Type Inserts 3 mm for PCB
Straight Male Module 4 Solder Type Inserts 3 mm for PCB
Straight Male Module 6 Solder Type Inserts 3 mm for PCB
Straight Male Receptacle for PCB SMT Type
Straight Male Receptacle for PCB Solder Legs - Full Detent
Straight Male Receptacle for PCB Solder Legs - Limited Detent
Straight Male Receptacle for PCB Solder Legs - Smooth Bore
Straight Male Receptacle for PCB Solder Legs
Straight Male Receptacle Pin In Paste Full Detent
Straight Male Receptacle Pin In Paste Limited Detent
Straight Male Receptacle Pin In Paste Smooth Bore
Straight Male Receptacle SMT Full Detent
Straight Male Receptacle SMT Smooth Bore
Straight Male Receptacle Solder Type - 3 for PCB
Straight PCB Cable Terminals
Straight PCB Female Receptacles
Straight PCB Receptacle (Female Center Contact)
Straight PCB Receptacle (Male Centre Contact)
Straight PCB Receptacle
Straight Plug Receptacle for PCB Solder Legs
Straight Receptacle for PCB
Straight Receptacle Printed Circuit
Straight SMT Receptacle (Male Center Contact)
The Globally adopted switching connector version consists in a female edge card receptacle with an integrated switch for SMT assembly. It allows automatic switching between two RF signal paths. This...
TNC 50 Ohm Female, Right Angle Low Profile PCB Mount, Black Valox, Post Leg with Hardware; Body Plating-ABS, Contact Plating-Gold and Dielectric-Polypropy lene
TNC 50 Ohm Female, Right Angle Low Profile PCB Mount, White Valox, Post Leg with Hardware; Body Plating-ABS, Contact Plating-Gold and Dielectric-Polypropy lene
TNC 50 Ohm Female, Vertical Low Profile PCB Mount, Black Valox, Post Leg, No Hardware; Body Plating-ABS, Contact Plating-Gold and Dielectric-Polypropy lene
TNC Series Right Angle PCB Mount Jack Connector, Brass Body, Nickel Plated
TNC Series Right Angle PCB Mount Jack Connector, Nickel Plated
Type F Right Angle PCB Mount Jack Connector, Brass Body, Nickel Plated
Type N Series, Press-Fit, Straight Jack Connector, Pin Contact, Nickel Plated
Vertical Jack PCB Mount Connector (MCX Female)

<< Prev