TE Connectivity Headers, Receptacles, Female Sockets 215309-2

Description
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A123142-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A123142-ND
Headers, Receptacles, Female Sockets A123142-ND
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Rectangular Connector - 215309-2 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
215309-2
Rectangular Connector 215309-2
.100"" AMPMODU Receptacles

.100"" AMPMODU Receptacles

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 215309-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
215309-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 215309-2
CONN RCPT 4POS 0.1 GOLD PCB

CONN RCPT 4POS 0.1 GOLD PCB

Supplier's Site
2P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity - 17R8925 - Newark, An Avnet Company
Chicago, IL, United States
2P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity
17R8925
2P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity 17R8925
2P HV-100 STECKLEI ROHS COMPLIANT: YES

2P HV-100 STECKLEI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A123142-ND 215309-2 215309-2 17R8925
Product Name Headers, Receptacles, Female Sockets Rectangular Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 2P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole PCB Through Hole
Number of Contacts 4 # 4 #
Termination Through-Hole Kinked Pin, Solder
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51763-10300000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 3 #
View Details
5 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50019-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details