TE Connectivity Card-Edge and Backplane Connector 5120531-1

Description
1 mm Free Height (IEEE 1386)
Request a Quote Datasheet
Description
1 mm Free Height (IEEE 1386)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5120531-1
Card-Edge and Backplane Connector 5120531-1
1 mm Free Height (IEEE 1386)

1 mm Free Height (IEEE 1386)

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5120531-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120531-1
Board to Board & Mezzanine Connectors 5120531-1
1FHR,64,30A/S,N,C,S1 4,15

1FHR,64,30A/S,N,C,S14,15

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120531-1
Board to Board & Mezzanine Connectors 5120531-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A104090TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A104090TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A104090TR-ND
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A104090CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A104090CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A104090CT-ND
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5120531-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5120531-1
CONN RCPT 64POS SMD GOLD

CONN RCPT 64POS SMD GOLD

Supplier's Site
1Fhr,64,30A/s,n,c,s14,15 Amp - Te Connectivity - 42AJ4654 - Newark, An Avnet Company
Chicago, IL, United States
1Fhr,64,30A/s,n,c,s14,15 Amp - Te Connectivity
42AJ4654
1Fhr,64,30A/s,n,c,s14,15 Amp - Te Connectivity 42AJ4654
1FHR,64,30A/S,N,C,S1 4,15

1FHR,64,30A/S,N,C,S14,15

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5120531-1 5120531-1 A104090TR-ND 5120531-1 42AJ4654
Product Name Card-Edge and Backplane Connector Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1Fhr,64,30A/s,n,c,s14,15 Amp - Te Connectivity
Category Card Edge Connector Board to Board Connector
Gender Female / Jack
Termination Solder
Mounting PCB Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106126-8006002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Voltage Rating 1000 to 2500 volts
Current Rating 40.0 to 58.0 amps
View Details
5 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29300-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCV-FL2G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details