02P UMNL PIN HDR ASSY 94 VO LF
.250"" Centerline, 600 V, 19 - 36 A max. Header
2 Pos 6.35mm Pitch 19A 600V Wire-to-Board Power Connector, Gold Product overview: 350787-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350787-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 2 position 0.250"" (6.35mm)"
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type: Header
Contact Type: Male Pin
Package: Bulk
Pitch - Mating: 0.250" (6.35mm)
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Alternative Parts (Cross-Reference): Cross
Product Status: Active
02P UMNL PIN HDR ASSY 94VO LF
| Heilind Electronics, Inc. | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350787-3 | 350787-3 | 316-350787-3 | A31764-ND | 40P9270 | |
| Product Name | Connectors Miscellaneous | Header | 19A 600V Electronic Connector | Headers, Male Pins | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | 02P Umnl Pin Hdr Assy 94Vo Lf Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | |||
| Termination | Through-Hole | Solder | ||||
| Mounting | PCB | Through Hole | Through Hole | |||
| Voltage Rating | 600 volts | 600 volts |