TE Connectivity Header 5-103904-1

Description
.100 AMPMODU Headers, Housings & Contacts
Request a Quote Datasheet
Description
.100 AMPMODU Headers, Housings & Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
.100 AMPMODU Headers, Housings & Contacts

.100 AMPMODU Headers, Housings & Contacts

Supplier's Site Datasheet
Singapore, Singapore
3A Electronic Connector
316-5-103904-1
3A Electronic Connector 316-5-103904-1
2 Pos 2.54mm RA Shrouded Header, Male, 3A, Gold, Thru-Hole Product overview: 5-103904-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103904-1 can be used for catalog matching and distributor lookup.

2 Pos 2.54mm RA Shrouded Header, Male, 3A, Gold, Thru-Hole Product overview: 5-103904-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103904-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A35021-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A35021-ND
Headers, Male Pins A35021-ND
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wtb Connector, Header, 2Pos, 2.54Mm; Connector Systems Amp - Te Connectivity - 99X4182 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 2Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
99X4182
Wtb Connector, Header, 2Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 99X4182
WTB CONNECTOR, HEADER, 2POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 2POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: Yes

Supplier's Site Datasheet
AMPMODU MTE R/A A/WHD, 2 MTE HDR SRRA LATCH W/HLDWN - 70087743 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPMODU MTE R/A A/WHD, 2 MTE HDR SRRA LATCH W/HLDWN
70087743
AMPMODU MTE R/A A/WHD, 2 MTE HDR SRRA LATCH W/HLDWN 70087743
AMPMODU MTE R/A A/WHD, 2 MTE HDR SRRA LATCH W/HLDWN

AMPMODU MTE R/A A/WHD, 2 MTE HDR SRRA LATCH W/HLDWN

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-103904-1 316-5-103904-1 A35021-ND 99X4182 70087743
Product Name Header 3A Electronic Connector Headers, Male Pins Wtb Connector, Header, 2Pos, 2.54Mm; Connector Systems Amp - Te Connectivity AMPMODU MTE R/A A/WHD, 2 MTE HDR SRRA LATCH W/HLDWN
Connector Type Header Connector Header Connector; Header Wire to Board Connector
Termination Through-Hole Crimp Through Hole Right Angle
Mounting PCB Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data