"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
5 Pos 2.54mm Shrouded Header, Male, 3A, Tin, Thru-Hole Product overview: 5-103080-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103080-3 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 806165-5-103080-3
Packaging: Tube
Number of Positions: 5
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0μin (2.54μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0μin (2.54μm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.130" (3.30mm)
Overall Contact Length: 0.589" (14.96mm)
Insulation Height: 0.549" (13.94mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 34
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
05 MODII HDR SRST SHRD .100CL
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-103080-3 | A32982-ND | 316-5-103080-3 | 806165-5-103080-3 | 76AC7428 |
| Product Name | Header | Headers, Male Pins | 3A Electronic Connector | Rectangular Connectors - 5-103080-3 | 05 Modii Hdr Srst Shrd .100Cl Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | ||
| Termination | Through-Hole | Through Hole | Solder | ||
| Mounting | PCB | Through Hole | Through Hole | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps |