"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
.100 AMPMODU Headers, Housings & Contacts
2 Pos MTE HDR SRST LATCH .100CL SOLDER MALE 600VAC Product overview: 5-104363-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104363-1 can be used for catalog matching and distributor lookup.
Wire-To-Board Connector, AMPMODU MTE Series, Through Hole, Header, 2, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33922-ND | 5-104363-1 | 316-5-104363-1 | 5-104363-1 | 23T1968 | 99X4223 |
| Product Name | Headers, Male Pins | Header | Electronic Connector | Connectors | Wire-To-Board Connector, Ampmodu Mte Series, Through Hole, Header, 2, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity | Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Header Connector | Wire to Board Connector | |||
| Mounting | Through Hole | PCB | ||||
| Current Rating | 3.0 amps | 3.0 amps |