80 Pos 1.27mm Header, Straight SMT, 1A, 30V, Gold/Tin Product overview: 5-104549-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104549-9 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"
.050 x .100 AMPMODU System 50
WIRE-BOARD CONNECTOR, HEADER, 80 POSITION, 0.05IN; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-5-104549-9 | 5-104549-9-ND | 5-104549-9 | 52K3698 |
| Product Name | 1A 30V Electronic Connector | Headers, Male Pins | Header | Wire-Board Connector, Header, 80 Position, 0.05In; Connector Systems Amp - Te Connectivity |
| Termination | Through Hole | Solder | Surface Mount Straight | |
| Voltage Rating | 30 volts | 30 volts | 30 volts | |
| Current Rating | 1.0 amps | 3.6 amps | ||
| Connector Type | Header Connector; Header | Header Connector | Wire to Board Connector |