TE Connectivity Header 292250-6

Description
2mm AMP CT
Request a Quote Datasheet
Description
2mm AMP CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header - 292250-6 - Richardson RFPD
Downers Grove, IL, United States
Header
292250-6
Header 292250-6
2mm AMP CT

2mm AMP CT

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.228" (5.80mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.228" (5.80mm)

Buy Now Datasheet
Singapore, Singapore
2A 125V Electronic Connector
316-292250-6
2A 125V Electronic Connector 316-292250-6
6 Pos 2mm RA Shrouded Header, 2A, 125V, Tin, Nylon, Thru-Hole Product overview: 292250-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292250-6 can be used for catalog matching and distributor lookup.

6 Pos 2mm RA Shrouded Header, 2A, 125V, Tin, Nylon, Thru-Hole Product overview: 292250-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292250-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A98767-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98767-ND
Headers, Male Pins A98767-ND
"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Ct P/hdr Box H Assy 6P W/kink Amp - Te Connectivity - 76AC5397 - Newark, An Avnet Company
Chicago, IL, United States
Ct P/hdr Box H Assy 6P W/kink Amp - Te Connectivity
76AC5397
Ct P/hdr Box H Assy 6P W/kink Amp - Te Connectivity 76AC5397
CT P/HDR BOX H ASSY 6P W/KINK

CT P/HDR BOX H ASSY 6P W/KINK

Supplier's Site
Wire-To-Board Connector, Right Angle, Amp Ct Series, Through Hole, Plug, 6, 2 Mm Amp - Te Connectivity - 17R9393 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Right Angle, Amp Ct Series, Through Hole, Plug, 6, 2 Mm Amp - Te Connectivity
17R9393
Wire-To-Board Connector, Right Angle, Amp Ct Series, Through Hole, Plug, 6, 2 Mm Amp - Te Connectivity 17R9393
Wire-To-Board Connector, Right Angle, AMP CT Series, Through Hole, Plug, 6, 2 mm

Wire-To-Board Connector, Right Angle, AMP CT Series, Through Hole, Plug, 6, 2 mm

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 292250-6 316-292250-6 A98767-ND 76AC5397 17R9393
Product Name Header Connectors,Interconnects 2A 125V Electronic Connector Headers, Male Pins Ct P/hdr Box H Assy 6P W/kink Amp - Te Connectivity Wire-To-Board Connector, Right Angle, Amp Ct Series, Through Hole, Plug, 6, 2 Mm Amp - Te Connectivity
Connector Type Header Connector Header Connector; Header
Termination Through-Hole Solder Solder
Mounting PCB Through Hole, Right Angle
Contact Pitch 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data