TE Connectivity SMD 3A Electronic Connector 5-146130-4

Description
10 Pos 2 Row 2.54mm Pitch Male Header, 3A, Gold, Straight, SMD Product overview: 5-146130-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146130-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Pos 2 Row 2.54mm Pitch Male Header, 3A, Gold, Straight, SMD Product overview: 5-146130-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146130-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3A Electronic Connector
316-5-146130-4
SMD 3A Electronic Connector 316-5-146130-4
10 Pos 2 Row 2.54mm Pitch Male Header, 3A, Gold, Straight, SMD Product overview: 5-146130-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146130-4 can be used for catalog matching and distributor lookup.

10 Pos 2 Row 2.54mm Pitch Male Header, 3A, Gold, Straight, SMD Product overview: 5-146130-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146130-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 7189611P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7189611P
PCB Headers 7189611P
TE Connectivity 5-146130-4 Pin Header

TE Connectivity 5-146130-4 Pin Header

Supplier's Site
PCB Headers - 1618827 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1618827
PCB Headers 1618827
TE Connectivity 5-146130-4 Pin Header

TE Connectivity 5-146130-4 Pin Header

Supplier's Site
PCB Headers - 7189611 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7189611
PCB Headers 7189611
TE Connectivity 5-146130-4 Pin Header

TE Connectivity 5-146130-4 Pin Header

Supplier's Site
Headers, Male Pins - A115293-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A115293-ND
Headers, Male Pins A115293-ND
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Rectangular Connectors - 5-146130-4 - 1129051-5-146130-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-146130-4
1129051-5-146130-4
Rectangular Connectors - 5-146130-4 1129051-5-146130-4
Manufacturer: Tyco Electronics Win Source Part Number: 1129051-5-146130-4 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1129051-5-146130-4
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Rectangular Connectors - 5-146130-4 - 763912-5-146130-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-146130-4
763912-5-146130-4
Rectangular Connectors - 5-146130-4 763912-5-146130-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763912-5-146130-4 Series: AMPMODU Mod II Packaging: Tube Number of Positions: 10 Operating Temperature Range: -65°C ~ 125°C Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Voltage Rating: 30VAC Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 146130 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): SL 11 SMD 05210G; SL 11 SMD 062 10 S B TR; SL 11 SMD 062 10 G B SM; Introduction Date: November 25, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763912-5-146130-4
Series: AMPMODU Mod II
Packaging: Tube
Number of Positions: 10
Operating Temperature Range: -65°C ~ 125°C
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Voltage Rating: 30VAC
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 146130
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.090" (2.29mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Alternative Parts (Cross-Reference): SL 11 SMD 05210G; SL 11 SMD 062 10 S B TR; SL 11 SMD 062 10 G B SM;
Introduction Date: November 25, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Downers Grove, IL, United States
.100"" AMPMODU Headers

.100"" AMPMODU Headers

Supplier's Site Datasheet
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Te Connectivity - 72K7733 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Te Connectivity
72K7733
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Te Connectivity 72K7733
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Win Source Electronics Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-5-146130-4 7189611P 1618827 A115293-ND 1129051-5-146130-4 763912-5-146130-4 5-146130-4 72K7733
Product Name SMD 3A Electronic Connector PCB Headers PCB Headers Headers, Male Pins Rectangular Connectors - 5-146130-4 Rectangular Connectors - 5-146130-4 Header Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Te Connectivity
Gender Male / Plug
Termination SMD/SMT Solder Solder Solder Surface Mount Straight
Current Rating 3.0 amps 3.0 amps 3.0 amps 3.0 amps
Geometry Straight
Category Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data