TE Connectivity 3A 600V Electronic Connector 5-103673-5

Description
6 Pos 2.54mm RA Shrouded Header, Male, 3A, 600V, Gold/Tin Plating Product overview: 5-103673-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103673-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos 2.54mm RA Shrouded Header, Male, 3A, 600V, Gold/Tin Plating Product overview: 5-103673-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103673-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 600V Electronic Connector
316-5-103673-5
3A 600V Electronic Connector 316-5-103673-5
6 Pos 2.54mm RA Shrouded Header, Male, 3A, 600V, Gold/Tin Plating Product overview: 5-103673-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103673-5 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm RA Shrouded Header, Male, 3A, 600V, Gold/Tin Plating Product overview: 5-103673-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103673-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
.100 AMPMODU Headers, Housings & Contacts

.100 AMPMODU Headers, Housings & Contacts

Supplier's Site Datasheet
Headers, Male Pins - A33849-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33849-ND
Headers, Male Pins A33849-ND
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 16M3123 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
16M3123
Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 16M3123
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: Yes

Supplier's Site
5-103673-5 Rohs Compliant Amp - Te Connectivity - 82AC1696 - Newark, An Avnet Company
Chicago, IL, United States
5-103673-5 Rohs Compliant Amp - Te Connectivity
82AC1696
5-103673-5 Rohs Compliant Amp - Te Connectivity 82AC1696
5-103673-5 ROHS COMPLIANT: YES

5-103673-5 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Wire-To-Board Connector, Ampmodu Mte Series, Through Hole, Header, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity - 78X5598 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ampmodu Mte Series, Through Hole, Header, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
78X5598
Wire-To-Board Connector, Ampmodu Mte Series, Through Hole, Header, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 78X5598
Wire-To-Board Connector, AMPMODU MTE Series, Through Hole, Header, 6, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, AMPMODU MTE Series, Through Hole, Header, 6, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-5-103673-5 5-103673-5 A33849-ND 16M3123 82AC1696
Product Name 3A 600V Electronic Connector Header Headers, Male Pins Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 5-103673-5 Rohs Compliant Amp - Te Connectivity
Gender Male / Plug
Termination Crimp Through-Hole Through Hole Right Angle
Voltage Rating 600 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data