TE Connectivity RF Connectors 415490-4

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 65 RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.71 MM  [.343 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Quick Connect/Disconnect RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial PCB Leg Plating Material : Nickel Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.11 MM  [.083 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 65 RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.71 MM  [.343 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Quick Connect/Disconnect RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial PCB Leg Plating Material : Nickel Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.11 MM  [.083 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 415490-4 - TE Connectivity
Berwyn, PA, United States
RF Connectors
415490-4
RF Connectors 415490-4
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 65 RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.71 MM  [.343 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Quick Connect/Disconnect RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial PCB Leg Plating Material : Nickel Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.11 MM  [.083 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 65
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 8.71 MM  [.343 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Quick Connect/Disconnect
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE
  • Grade : Commercial
  • PCB Leg Plating Material : Nickel

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.11 MM  [.083 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
415490-4
RF Coaxial Board Mount Connector 415490-4
SMB RF Connectors

SMB RF Connectors

Supplier's Site
RF Connectors / Coaxial Connectors - 415490-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
415490-4
RF Connectors / Coaxial Connectors 415490-4
RF Connectors / Coaxial Connectors JACK PCB MINI-SMB RTANG 75 OHM

RF Connectors / Coaxial Connectors JACK PCB MINI-SMB RTANG 75 OHM

Buy Now Datasheet
Jack,pcb,mini-Smb Rtang 75 Ohm Rohs Compliant Amp - Te Connectivity - 17H9480 - Newark, An Avnet Company
Chicago, IL, United States
Jack,pcb,mini-Smb Rtang 75 Ohm Rohs Compliant Amp - Te Connectivity
17H9480
Jack,pcb,mini-Smb Rtang 75 Ohm Rohs Compliant Amp - Te Connectivity 17H9480
JACK,PCB,MINI-SMB RTANG 75 OHM ROHS COMPLIANT: YES

JACK,PCB,MINI-SMB RTANG 75 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 415490-4 415490-4 415490-4 17H9480
Product Name RF Connectors RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Jack,pcb,mini-Smb Rtang 75 Ohm Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 103308-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26657-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Coax Connectors - 1053376-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers