Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 814248-280370-1
Packaging: Bulk
Number of Positions: 2
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Voltage Rating: 40V
Material Flammability Rating: UL94 V-0
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 118.1μin (3.00μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1μin (3.00μm)
Insulation Color: Black
Shrouding: Shrouded - 3 Wall
Contact Length - Post: 0.138" (3.50mm)
Overall Contact Length: 0.563" (14.30mm)
Insulation Height: 0.496" (12.60mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 80°C
Contact Length - Mating: 0.260" (6.60mm)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
2 Pos Straight Header, 2.54mm Pitch, Tin Plated, Male Pin, Through Hole Product overview: 280370-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280370-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
TE Connectivity 280370-1 PCB Header
TE Connectivity 280370-1 PCB Header
TE Connectivity 280370-1 PCB Header
CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 814248-280370-1 | 316-280370-1 | A106672-ND | 5092212P | 5092212 | 280370-1 | 52R4118 |
| Product Name | Rectangular Connectors - 280370-1 | Through-Hole Electronic Connector | Headers, Male Pins | PCB Headers | PCB Headers | Header | Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Board to Board Connector; Wire to Board Connector | Header Connector | Wire to Board Connector | ||
| Termination | Solder | Through Hole | Solder | Through-Hole | Through Hole Straight | ||
| Mounting | Through Hole | Through Hole | Through hole | PCB | |||
| Voltage Rating | 40 volts | 40 volts | 40 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps |