.050 x .100 AMPMODU System 50
"Connector Header Through Hole 10 position 0.050"" (1.27mm)"
10 SYS50 HDR DRST SHRD W/SL SN
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5-104076-5 | A115232-ND | 76AC7561 |
| Product Name | Header | Headers, Male Pins | 10 Sys50 Hdr Drst Shrd W/sl Sn Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector; Header | |
| Termination | Through-Hole | ||
| Mounting | PCB | Through Hole |