03P MTA100 HDR ASY FL/STR LF
MTA, CST-100 II, MT-6 and SL Connectors and Headers
3 Pos 2.54mm Wire-to-Board Header, Male Pin, Solder, Thru-Hole Product overview: 3-641126-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641126-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
WTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Heilind Electronics, Inc. | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 3-641126-3 | 3-641126-3 | 316-3-641126-3 | A113511-ND | 52K3553 |
| Product Name | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Header | Electronic Connector | Headers, Male Pins | Wtb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Category | Wire to Board Connector | ||||
| Connector Type | Header Connector | Header Connector; Header | Wire to Board Connector | ||
| Termination | Through-Hole | Solder | Through Hole | ||
| Mounting | PCB | Through Hole |