2.54mm,Header,vert,S
2.54mm,Header,vert,S
2.54mm,Header,vert,S
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
.100 AMPMODU Headers, Housings & Contacts
Wire-To-Board Connector, Solder, Header, 2, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6811871 | 6811871P | A106431-ND | 281695-2 | 93K3472 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Header | Wire-To-Board Connector, Solder, Header, 2, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Header Connector; Header | Header Connector | ||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Through-Hole | |||
| Mounting | Through hole | Through Hole | PCB | ||
| Number of Contacts | 2 # | 2 # |