Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
BNC RF Connectors
BNC Connector Jack, Female Socket 75Ohm Through Hole Solder
RF Connectors / Coaxial Connectors VERT. METALIZED JACK
BNC PCB VERTICAL,75 OHM ROHS COMPLIANT: NO
| TE Connectivity | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 413986-1 | 413986-1 | A24607-ND | 413986-1 | 17H9332 |
| Product Name | Coax Connectors | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Bnc Pcb Vertical,75 Ohm Rohs Compliant Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | BNC; Jack, Female Socket | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Termination | Through Hole - Solder | ||||
| Mounting | Board Mount | Through Hole | PCB Mount | ||
| Coupling | Bayonet |