HUBER+SUHNER AG
RF Coaxial Board Mount Connector
22646253
Description
MCX straight PCB plug(m)
Request a Quote
Email Supplier
Description
MCX straight PCB plug(m)
Request a Quote
Email Supplier
Suppliers
RF Coaxial Board Mount Connector
22646253
Supplier's Site
Technical Specifications
|
Product Category
|
Board Mount Connectors |
RF and Microwave Connectors |
|
Product Number
|
22646253 |
22646253 |
|
Product Name
|
RF Coaxial Board Mount Connector |
RF & Microwave |
|
Category
|
Coaxial Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
E-Z-HOOK, a division of Tektest, Inc.
Category
Coaxial Connector
Connector Type
BNC
Gender
Male / Plug; Female / Jack
View Details
Connector Type
2.92mm Connector; 2.92mm Female
Gender
Female / Jack
Frequency
0.000 to 40.000 GHz
View Details
Connector Type
Header Connector; Header
Mounting
Through Hole
Current Rating
3.0 amps
View Details
2 suppliers