"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
TE Connectivity 5-103673-2 PCB Header
TE Connectivity 5-103673-2 PCB Header
3 Pos 2.54mm RA Shrouded Header, Male Pin, Gold, 3A, 250V Product overview: 5-103673-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103673-2 can be used for catalog matching and distributor lookup.
.100 AMPMODU Headers, Housings & Contacts
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
CONN HEADER RT/A .100 3POS 15AU
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33842-ND | 2650725 | 316-5-103673-2 | 5-103673-2 | 12M6759 | 792-5-103673-2 |
| Product Name | Headers, Male Pins | PCB Headers | 3A 250V Electronic Connector | Header | Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | CONN HEADER RT/A .100 3POS 15AU |
| Connector Type | Header Connector; Header | Header Connector | Wire to Board Connector | |||
| Mounting | Through Hole, Right Angle | PCB | Through Hole | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps | ||
| Number of Contacts | 3 # | 3 # |