04P MICRO MNL ASSY,R/A,SMT,LF
3mm Centerline, 250V, 5 A max. Header
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
CONN HEADER SMD R/A 4POS 3MM
04P MICRO MNL ASSY,R/A,SMT,LF
04P MICRO MNL ASSY,R/A,SMT,LF
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-794626-4 | 3-794626-4 | A113600TR-ND | 3-794626-4 | 76AC6371 |
| Product Name | Pin & Socket Connectors | Header | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 04P Micro Mnl Assy,r/a,smt,lf Amp - Te Connectivity |
| Mounting | SMT | PCB, Surface Mount | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Connector Type | Header Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Micro Connector and Nano Connector | |
| Termination | Solder | Solder | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts |