"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
10 MODII HDR DRST SFMNT B/A LF ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5-146131-4 | 5-146131-4-ND | 22R4643 |
| Product Name | Header | Headers, Male Pins | 10 Modii Hdr Drst Sfmnt B/a Lf Rohs Compliant Te Connectivity |
| Connector Type | Header Connector | Header Connector | |
| Termination | Solder | ||
| Mounting | PCB, Surface Mount | Surface Mount | |
| Current Rating | 3.0 amps | 3.0 amps |