Manufacturer: Amphenol RF
Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Connector Type: Jack, Female Socket
Package: Bag
Contact Termination: Solder
Impedance: 50 Ohms
Shield Termination: Solder
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Snap-On
Connector Style: MMCX
MMCX Straight PCB Jack Surface Mount 50 Ohm
CONN MMCX JACK STR 50 OHM SMD Product overview: 262109 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-262109 can be used for catalog matching and distributor lookup.
MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
RF/COAXIAL, MMCX JACK, STRAIGHT, 50 OHM, THOUGH HOLE; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:6GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MMCX SURFACE MOUNT PCB JACK
| Win Source Electronics | Richardson RFPD | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 262109 | 262109 | 437-262109 | ACX1988-ND | 99H6675 | 262109 | |
| Product Name | Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | RF & Microwave | SMD 50 OHM Electronic Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Mmcx Jack, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Termination | Solder | Through Hole Vertical | |||||
| Mounting | Surface Mount | Surface Mount | |||||
| Category | Coaxial Connector | Coaxial Connector; RF and Microwave Connector | |||||
| Gender | Female / Jack | Female / Jack | Female / Jack |