TE Connectivity Coax Connectors 413631-2

Description
Body Features Body Material : Zinc Body Plating Material : Tin-Lead Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1270 RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 10.97 MM  [.432 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 5.1 MM  [.2 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Tin-Lead Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1270 RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 10.97 MM  [.432 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 5.1 MM  [.2 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 413631-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
413631-2
Coax Connectors 413631-2
Body Features Body Material : Zinc Body Plating Material : Tin-Lead Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1270 RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 10.97 MM  [.432 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 5.1 MM  [.2 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Tin-Lead

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1270
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • Profile Height from PCB : 10.97 MM  [.432 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : With
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Circular
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 5.1 MM  [.2 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24537-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24537-ND
Coaxial Connector (RF) Assemblies A24537-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
413631-2
RF Coaxial Board Mount Connector 413631-2
BNC RF Connectors

BNC RF Connectors

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Jack. Rtang. Pcb. 50 Ohm. Bnc Amp - Te Connectivity - 76AC7216 - Newark, An Avnet Company
Chicago, IL, United States
Jack. Rtang. Pcb. 50 Ohm. Bnc Amp - Te Connectivity
76AC7216
Jack. Rtang. Pcb. 50 Ohm. Bnc Amp - Te Connectivity 76AC7216
JACK. RTANG. PCB. 50 OHM. BNC

JACK. RTANG. PCB. 50 OHM. BNC

Supplier's Site
RF Connectors / Coaxial Connectors - 413631-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
413631-2
RF Connectors / Coaxial Connectors 413631-2
RF Connectors / Coaxial Connectors RIGHT ANGLE JACK

RF Connectors / Coaxial Connectors RIGHT ANGLE JACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 413631-2 A24537-ND 413631-2 413631-2 76AC7216 413631-2
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector Jack. Rtang. Pcb. 50 Ohm. Bnc Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector BNC; Jack, Female Socket
Gender Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle PCB Mount
Coupling Bayonet
Unlock Full Specs
to access all available technical data