TE Connectivity PCI & PCI Express Connectors 5145168-8

Description
Body Features PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin Primary Product Color : Natural Product Weight : 17.65 G  [.6224 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 3 Number of Positions : 184 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 128 MM  [5.039 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin Primary Product Color : Natural Product Weight : 17.65 G  [.6224 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 3 Number of Positions : 184 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 128 MM  [5.039 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 5145168-8 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
5145168-8
PCI & PCI Express Connectors 5145168-8
Body Features PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin Primary Product Color : Natural Product Weight : 17.65 G  [.6224 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 3 Number of Positions : 184 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 128 MM  [5.039 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • PCB Retention Feature Material : Brass
  • PCB Retention Feature Plating Material : Tin
  • Primary Product Color : Natural
  • Product Weight : 17.65 G  [.6224 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 3
  • Number of Positions : 184
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537

Dimensions


  • Connector Height : 13.97 MM  [.55 INCH ]
  • Connector Length : 128 MM  [5.039 INCH ]
  • Connector Width : 8.88 MM  [.35 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 203

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Bus Type : PCI

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Hold-Down Post

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 35

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Card Edge Connectors - 5145168-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5145168-8
Card Edge Connectors 5145168-8
CONNECTOR ASSEMBLY, DUAL POSIT

CONNECTOR ASSEMBLY, DUAL POSIT

Buy Now
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5145168-8
Card-Edge and Backplane Connector 5145168-8
PCI & PCI Express Connectors

PCI & PCI Express Connectors

Supplier's Site
Edgeboard Connectors - 5145168-8-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
5145168-8-ND
Edgeboard Connectors 5145168-8-ND
"184 Position Female Connector PCI 3.3V 64 Bit Gold 0.050"" (1.27mm) Natural"

"184 Position Female Connector PCI 3.3V 64 Bit Gold 0.050"" (1.27mm) Natural"

Buy Now Datasheet
Connector Assembly, Dual Positions, .050 Amp - Te Connectivity - 19R1098 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assembly, Dual Positions, .050 Amp - Te Connectivity
19R1098
Connector Assembly, Dual Positions, .050 Amp - Te Connectivity 19R1098
CONNECTOR ASSEMBLY, DUAL POSITIONS, .050

CONNECTOR ASSEMBLY, DUAL POSITIONS, .050

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 5145168-8 5145168-8 5145168-8 5145168-8-ND 19R1098
Product Name PCI & PCI Express Connectors Card Edge Connectors Card-Edge and Backplane Connector Edgeboard Connectors Connector Assembly, Dual Positions, .050 Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Termination Through Hole - Solder Solder
Mounting Board Mount PCB, Through-Hole Through Hole
Voltage Rating 203 volts
Unlock Full Specs
to access all available technical data