TE Connectivity Coax Connectors 227820-1

Description
Body Features Body Material : VALOX Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 6.1 MM  [.24 INCH ] Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Additional Features : Mounting Posts Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : TNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5.33 MM  [.21 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : VALOX Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 6.1 MM  [.24 INCH ] Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Additional Features : Mounting Posts Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : TNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5.33 MM  [.21 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 227820-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
227820-1
Coax Connectors 227820-1
Body Features Body Material : VALOX Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 6.1 MM  [.24 INCH ] Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Additional Features : Mounting Posts Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : TNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5.33 MM  [.21 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : VALOX
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Panel Thickness (Recommended) : 6.1 MM  [.24 INCH ]
  • Profile Height from PCB : 15.88 MM  [.625 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Housing Color : White

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • PCB Mount Retention : With
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Additional Features : Mounting Posts
  • Dielectric Material : Polymethylpentene

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Circular
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : TNC
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 5.33 MM  [.21 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
RF Coaxial Board Mount Connector - 227820-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
227820-1
RF Coaxial Board Mount Connector 227820-1
TNC RF Connectors

TNC RF Connectors

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Electrical Connectors Board Mount Connectors
Product Number 227820-1 227820-1
Product Name Coax Connectors RF Coaxial Board Mount Connector
Connector Type Wire to Board Connector
Gender Female / Jack Female / Jack
Termination Through Hole - Solder
Unlock Full Specs
to access all available technical data