TE Connectivity Board to Board & Mezzanine Connectors 5120528-1

Description
1FHR,64,30A/S,N,C,S0 8,09,10
Request a Quote Datasheet
Description
1FHR,64,30A/S,N,C,S0 8,09,10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5120528-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120528-1
Board to Board & Mezzanine Connectors 5120528-1
1FHR,64,30A/S,N,C,S0 8,09,10

1FHR,64,30A/S,N,C,S08,09,10

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120528-1
Board to Board & Mezzanine Connectors 5120528-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
SMD 1A Electronic Connector
316-5120528-1
SMD 1A Electronic Connector 316-5120528-1
64 Pos 1mm Pitch Board-to-Board Header, Female, SMD, 1A Product overview: 5120528-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5120528-1 can be used for catalog matching and distributor lookup.

64 Pos 1mm Pitch Board-to-Board Header, Female, SMD, 1A Product overview: 5120528-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5120528-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A111226CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A111226CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A111226CT-ND
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A111226TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A111226TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A111226TR-ND
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5120528-1
Card-Edge and Backplane Connector 5120528-1
1 mm Free Height (IEEE 1386)

1 mm Free Height (IEEE 1386)

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5120528-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5120528-1
CONN RCPT 64POS SMD GOLD

CONN RCPT 64POS SMD GOLD

Supplier's Site
Conn, Stacking, Rcpt, 64Pos, 2 Row; Pitch Spacing Amp - Te Connectivity - 99AC7199 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 64Pos, 2 Row; Pitch Spacing Amp - Te Connectivity
99AC7199
Conn, Stacking, Rcpt, 64Pos, 2 Row; Pitch Spacing Amp - Te Connectivity 99AC7199
CONN, STACKING, RCPT, 64POS, 2 ROW; Pitch Spacing:1mm; No. of Contacts:64Contacts; Gender:Receptacle; Product Range:Free Height (FH) Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, RCPT, 64POS, 2 ROW; Pitch Spacing:1mm; No. of Contacts:64Contacts; Gender:Receptacle; Product Range:Free Height (FH) Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site
Conn, Stacking, Rcpt, 64Pos, 2 Row; Pitch Spacing Amp - Te Connectivity - 29AH8842 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 64Pos, 2 Row; Pitch Spacing Amp - Te Connectivity
29AH8842
Conn, Stacking, Rcpt, 64Pos, 2 Row; Pitch Spacing Amp - Te Connectivity 29AH8842
CONN, STACKING, RCPT, 64POS, 2 ROW; Pitch Spacing:1mm; No. of Contacts:64Contacts; Gender:Receptacle; Product Range:Free Height (FH) Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, RCPT, 64POS, 2 ROW; Pitch Spacing:1mm; No. of Contacts:64Contacts; Gender:Receptacle; Product Range:Free Height (FH) Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5120528-1 316-5120528-1 A111226CT-ND 5120528-1 5120528-1 99AC7199
Product Name Board to Board & Mezzanine Connectors SMD 1A Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Card-Edge and Backplane Connector Connectors,Interconnects Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 64Pos, 2 Row; Pitch Spacing Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Gender Female / Jack Female / Jack
Termination SMD/SMT Solder Surface Mount
Voltage Rating 50 volts
Current Rating 0.5 amps 1.0 amps
Unlock Full Specs
to access all available technical data