TE Connectivity PCB Headers 5-103635-5

Description
TE Connectivity 5-103635-5 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 5-103635-5 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1650932 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1650932
PCB Headers 1650932
TE Connectivity 5-103635-5 PCB Header

TE Connectivity 5-103635-5 PCB Header

Supplier's Site
PCB Headers - 7190068 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7190068
PCB Headers 7190068
TE Connectivity 5-103635-5 PCB Header

TE Connectivity 5-103635-5 PCB Header

Supplier's Site
PCB Headers - 7190068P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7190068P
PCB Headers 7190068P
TE Connectivity 5-103635-5 PCB Header

TE Connectivity 5-103635-5 PCB Header

Supplier's Site
Singapore, Singapore
Through-Hole 3A Electronic Connector
316-5-103635-5
Through-Hole 3A Electronic Connector 316-5-103635-5
6 Pos 1R RA Header, 3A, Gold, Through Hole, MTE Product overview: 5-103635-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103635-5 can be used for catalog matching and distributor lookup.

6 Pos 1R RA Header, 3A, Gold, Through Hole, MTE Product overview: 5-103635-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-103635-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
.100 AMPMODU Headers, Housings & Contacts

.100 AMPMODU Headers, Housings & Contacts

Supplier's Site Datasheet
Headers, Male Pins - A33867-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33867-ND
Headers, Male Pins A33867-ND
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 16M3119 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
16M3119
Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 16M3119
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTE RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTE RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, Ampmodu Mte Series, Through Hole, Header, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity - 78X5584 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ampmodu Mte Series, Through Hole, Header, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
78X5584
Wire-To-Board Connector, Ampmodu Mte Series, Through Hole, Header, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 78X5584
Wire-To-Board Connector, AMPMODU MTE Series, Through Hole, Header, 6, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, AMPMODU MTE Series, Through Hole, Header, 6, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1650932 7190068 7190068P 316-5-103635-5 5-103635-5 A33867-ND 16M3119 78X5584
Product Name PCB Headers PCB Headers PCB Headers Through-Hole 3A Electronic Connector Header Headers, Male Pins Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity Wire-To-Board Connector, Ampmodu Mte Series, Through Hole, Header, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector; Wire to Board Connector Wire to Board Connector Header Connector Header Connector; Header Wire to Board Connector
Geometry Right Angle; Right angle Right Angle; Right angle Right Angle
Termination Solder Solder Crimp Through-Hole Through Hole Right Angle
Mounting Through hole Through hole PCB Through Hole, Right Angle
Unlock Full Specs
to access all available technical data