.200"" Centerline, 250 V, 13 A max. Header
"Connector Header Through Hole 8 position 0.200"" (5.08mm)"
8C 13A 250V Male Power Connector, Wire-to-Board, Through Hole, Natural Product overview: 350212-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 13A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350212-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type: Header
Package: Bulk
Pitch - Mating: 0.200" (5.08mm)
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.360" (9.14mm)
Contact Length - Mating: 0.181" (4.60mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Contact Length - Post: 0.150" (3.81mm)
CONNECTOR, HEADER, 8POS, 4.95MM; No. of Contacts:8Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.95mm; Gender:Header; No. of Rows:2 Row RoHS Compliant: Yes
Soft Shell Connector, Product Type Interface Seal
PC board pin headers mate with free hanging socket connectors. 0.070" holes on 0.200" centers.
Tin-Plated Contacts
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350212-1 | A1216-ND | 316-350212-1 | 70AH0338 | 70083154 | |
| Product Name | Header | Headers, Male Pins | Through-Hole 13A 250V Electronic Connector | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Connector, Header, 8Pos, 4.95Mm; No. Of Contacts Amp - Te Connectivity | Connector, Shell; Commercial MATE-N-LOK; Pin; 8; 13; 250 VAC; Nylon; Natural |
| Connector Type | Header Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | |||
| Termination | Through-Hole | Solder | Through Hole | Thru-Hole | ||
| Mounting | PCB | Through Hole | PCB Mount | PCB Mount | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Current Rating | 13.0 amps | 12.0 amps | 13.0 amps | 13.0 amps |