TE Connectivity Coax Connectors 415504-4

Description
Body Features Body Material : Brass Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 7.62 MM  [.3 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 7.62 MM  [.3 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 415504-4 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
415504-4
Coax Connectors 415504-4
Body Features Body Material : Brass Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 7.62 MM  [.3 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 7.62 MM  [.3 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 3

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.05 MM  [.12 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A113657-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A113657-ND
Coaxial Connector (RF) Assemblies A113657-ND
SMB, Mini Connector Jack, Male Pin 75Ohm Through Hole Solder

SMB, Mini Connector Jack, Male Pin 75Ohm Through Hole Solder

Buy Now Datasheet
SMB Connector - 415504-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
415504-4
SMB Connector 415504-4
JACK,PCB,MINI-SMB VERT 75 OHM

JACK,PCB,MINI-SMB VERT 75 OHM

Buy Now
Swedesboro, NJ, United States
SMB Connector
415504-4
SMB Connector 415504-4
SMB

SMB

Buy Now
Coaxial Connectors - 7130969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7130969
Coaxial Connectors 7130969
TE Connectivity 415504-4

TE Connectivity 415504-4

Supplier's Site
Coaxial Connectors - 7130969P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7130969P
Coaxial Connectors 7130969P
TE Connectivity 415504-4

TE Connectivity 415504-4

Supplier's Site
Coaxial Connectors - 1640831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1640831
Coaxial Connectors 1640831
TE Connectivity 415504-4

TE Connectivity 415504-4

Supplier's Site
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
415504-4
RF Coaxial Board Mount Connector 415504-4
SMB RF Connectors

SMB RF Connectors

Supplier's Site
RF Connectors / Coaxial Connectors - 415504-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
415504-4
RF Connectors / Coaxial Connectors 415504-4
RF Connectors / Coaxial Connectors JACK PCB MINI-SMB VE

RF Connectors / Coaxial Connectors JACK PCB MINI-SMB VE

Buy Now Datasheet
Jack,pcb,mini-Smb Vert 75 Ohm Rohs Compliant Amp - Te Connectivity - 76AC7230 - Newark, An Avnet Company
Chicago, IL, United States
Jack,pcb,mini-Smb Vert 75 Ohm Rohs Compliant Amp - Te Connectivity
76AC7230
Jack,pcb,mini-Smb Vert 75 Ohm Rohs Compliant Amp - Te Connectivity 76AC7230
JACK,PCB,MINI-SMB VERT 75 OHM ROHS COMPLIANT: YES

JACK,PCB,MINI-SMB VERT 75 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 415504-4 A113657-ND 415504-4 7130969 7130969P 415504-4 415504-4 76AC7230
Product Name Coax Connectors Coaxial Connector (RF) Assemblies SMB Connector Coaxial Connectors Coaxial Connectors RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Jack,pcb,mini-Smb Vert 75 Ohm Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector SMB; Jack, Male Pin
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole Through hole
Coupling Snap-Fit
Unlock Full Specs
to access all available technical data